Cap Aluminum Lytic 220uF 25V 20% (8 X 11.5mm) Radial 3.5mm 400mA 7000h 105°C Bulk Product overview: 25YXF220MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 25V, 400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 25V, 400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF220MEFC8X11.
Manufacturer: Rubycon
Win Source Part Number: 1330265-25YXF220MEFC
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.315" Dia (8.00mm)
Applications: General Purpose
Height - Seated (Max): 0.512" (13.00mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.138" (3.50mm)
Impedance: 250 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 25YXF220MEFC8X11.5-N
RoHS Status: ROHS3 Compliant
Ripple Current @ Low Frequency: 280 mA @ 120 Hz
Ripple Current @ High Frequency: 400 mA @ 100 kHz
220µF 25V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 220UF 20% 25V RADIAL
220uF 25V 250mΩ@100kHz ±20% 400mA@100kHz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 220UF 20% 25V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-25YXF220MEFC8X11.5 | 1330265-25YXF220MEFC8X11.5 | 1189-1865-ND | 25YXF220MEFC8X11.5 | 25YXF220MEFC8X11.5 | 25YXF220MEFC8X11.5 |
| Product Name | 220uF 25V 400mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF |