Rubycon Corporation Aluminium Capacitors 25YXF100MEFC6.3X11

Description
Capacitor Al 105deg 100uF 25V 6.3x11
Request a Quote Datasheet
Description
Capacitor Al 105deg 100uF 25V 6.3x11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7038125 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7038125
Aluminium Capacitors 7038125
Capacitor Al 105deg 100uF 25V 6.3x11

Capacitor Al 105deg 100uF 25V 6.3x11

Supplier's Site
Aluminium Capacitors - 7038125P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7038125P
Aluminium Capacitors 7038125P
Capacitor Al 105deg 100uF 25V 6.3x11

Capacitor Al 105deg 100uF 25V 6.3x11

Supplier's Site
Singapore, Singapore
100uF 25V Capacitor
58-25YXF100MEFC6.3X11
100uF 25V Capacitor 58-25YXF100MEFC6.3X11
100uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch Product overview: 25YXF100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF100MEFC6.3X1 1 can be used for catalog matching and distributor lookup.

100uF 25V Aluminum Electrolytic Capacitor, Radial, 2.5mm Pitch Product overview: 25YXF100MEFC6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25YXF100MEFC6.3X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - 25YXF100MEFC6.3X11 - 852164-25YXF100MEFC6.3X11 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 25YXF100MEFC6.3X11
852164-25YXF100MEFC6.3X11
Aluminum Capacitors - 25YXF100MEFC6.3X11 852164-25YXF100MEFC6.3X11
Manufacturer: Rubycon Win Source Part Number: 852164-25YXF100MEFC6 .3X11 Series: YXF Features: 100 µF 25 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 1189-1857, 25YXF100MEFC63X11, 25YXF100MEFC6.3X11-N D

Manufacturer: Rubycon
Win Source Part Number: 852164-25YXF100MEFC6.3X11
Series: YXF
Features: 100 µF 25 V Aluminum Electrolytic Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 1189-1857, 25YXF100MEFC63X11, 25YXF100MEFC6.3X11-ND

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1857-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1857-ND
Aluminum Electrolytic Capacitors 1189-1857-ND
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

100µF 25V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Rubycon - 54T5411 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Rubycon
54T5411
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Rubycon 54T5411
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 18M6939 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
18M6939
Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 18M6939
Aluminium Electrolytic Capacitor, YXF Series, 100 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXF Series, 100 - F, - 20%, 25 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25YXF100MEFC6.3X11
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25YXF100MEFC6.3X11
100uF 25V 400mΩ@100kHz ±20% 250mA@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

100uF 25V 400mΩ@100kHz ±20% 250mA@100kHz Plugin,D6.3xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25YXF100MEFC6.3X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25YXF100MEFC6.3X11
Aluminum Electrolytic Capacitors 25YXF100MEFC6.3X11
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YXF100MEFC6.3X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25YXF100MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 25YXF100MEFC6.3X11
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7038125 7038125P 58-25YXF100MEFC6.3X11 852164-25YXF100MEFC6.3X11 1189-1857-ND 54T5411 18M6939 25YXF100MEFC6.3X11 25YXF100MEFC6.3X11 25YXF100MEFC6.3X11
Product Name Aluminium Capacitors Aluminium Capacitors 100uF 25V Capacitor Aluminum Capacitors - 25YXF100MEFC6.3X11 Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Yxf Series, 100 F, 20%, 25 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PWS202KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 1725596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525003P90HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details