Rubycon Corporation Aluminum Electrolytic Capacitors 25YXA22MEFCTA5X11

Description
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 25YXA22MEFCTA5X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25YXA22MEFCTA5X11-ND
Aluminum Electrolytic Capacitors 25YXA22MEFCTA5X11-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25YXA22MEFCTA5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25YXA22MEFCTA5X11
Capacitors - Aluminum Electrolytic Capacitors 25YXA22MEFCTA5X11
CAP ALUM 22UF 20% 25V RADIAL

CAP ALUM 22UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 25YXA22MEFCTA5X11-ND 25YXA22MEFCTA5X11
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C681T200AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF
View Details
4 suppliers
Aluminium Capacitors - 1701213 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N330F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details