100uF 25V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF 25V ±20% Plugin,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
100uF -55℃~+105℃ 25V 2mm ±20% Straight,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 25YXA100MEFCT15X11 | 25YXA100MEFCT15X11 | 683-25YXA100MEFCT15X11 |
| Product Name | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors | 100uF -55℃~+105℃ 25V 2mm ±20% Straight,D5xL11mm Aluminum Electrolytic Capacitors - Leaded ROHS |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic |