The Rubycon TRV Series capacitor, part number 91Y7202, features a capacitance of 220OºF and a rated voltage of 25V. It is designed for surface mount applications and has a low equivalent series resistance (ESR) of 0.15 ohms. The capacitor operates within a temperature range of -40°C to +105°C and has a load life of 8000 hours at 105°C. It is RoHS compliant, ensuring it meets environmental regulations. This capacitor is suitable for applications requiring reliable performance in demanding conditions, making it a viable option for engineers considering components for their projects.
Cap Aluminum Lytic 220uF 25V 20% (8 X 10.5mm) SMD 600mA 8000h 105°C Product overview: 25TRV220M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 25V, 600mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 25V, 600mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25TRV220M8X10.5 can be used for catalog matching and distributor lookup.
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 8000 Hrs @ 105°C
CAP, 220µF, 25V, SMD; AE Capacitor Case:Radial Can; Capacitance:220µF; Voltage Rating:25V; ESR:0.15ohm; Product Range:TRV Series; Lifetime @ Temperature:8000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM 220UF 20% 25V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-25TRV220M8X10.5 | 1189-3546-2-ND | 1189-3546-6-ND | 91Y7202 | 25TRV220M8X10.5 |
| Product Name | SMD 220uF 25V 600mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 220Μf, 25V, Smd; Ae Capacitor Case Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2.20E8 microF | 220 microF | 220 microF | 220 microF | 220 microF |