1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
CAP ALUM 1500UF 20% 25V SMD
CAP, 1500µF, 25V, SMD; AE Capacitor Case:Radial Can; Capacitance:1500µF; Voltage Rating:25V; ESR:0.066ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
CAP ALUM 1500UF 20% 25V SMD
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3550-2-ND | 25TRV1500M16X16.5 | 91Y7201 | 25TRV1500M16X16.5 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 1500Μf, 25V, Smd; Ae Capacitor Case Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |