Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 25TLV470M10X10.5

Description
Win Source Part Number: 1360376-25TLV470M10X 10.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: TLV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 5000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.413" (10.50mm) Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 80 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1360376-25TLV470M10X 10.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: TLV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 5000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.413" (10.50mm) Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 80 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1360376-25TLV470M10X10.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360376-25TLV470M10X10.5
Capacitors - Aluminum Electrolytic Capacitors 1360376-25TLV470M10X10.5
Win Source Part Number: 1360376-25TLV470M10X 10.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: TLV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 5000 Hrs @ 105°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 510 mA @ 120 Hz Ripple Current @ High Frequency: 850 mA @ 100 kHz Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.413" (10.50mm) Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 80 mOhms

Win Source Part Number: 1360376-25TLV470M10X10.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: TLV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 510 mA @ 120 Hz
Ripple Current @ High Frequency: 850 mA @ 100 kHz
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.413" (10.50mm)
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 80 mOhms

Buy Now Datasheet
Singapore, Singapore
SMD 25V 470uF Capacitor
58-25TLV470M10X10.5
SMD 25V 470uF Capacitor 58-25TLV470M10X10.5
25V 470uF Aluminum Electrolytic Capacitor, 10x10.5mm SMD Product overview: 25TLV470M10X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25TLV470M10X10.5 can be used for catalog matching and distributor lookup.

25V 470uF Aluminum Electrolytic Capacitor, 10x10.5mm SMD Product overview: 25TLV470M10X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25TLV470M10X10.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2097-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2097-2-ND
Aluminum Electrolytic Capacitors 1189-2097-2-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2097-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2097-1-ND
Aluminum Electrolytic Capacitors 1189-2097-1-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2097-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2097-6-ND
Aluminum Electrolytic Capacitors 1189-2097-6-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Smd Aluminium Electrolytic Capacitor, Tlv Series, 470 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Rubycon - 13T1472 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Tlv Series, 470 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Rubycon
13T1472
Smd Aluminium Electrolytic Capacitor, Tlv Series, 470 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Rubycon 13T1472
SMD Aluminium Electrolytic Capacitor, TLV Series, 470 F, 25 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, TLV Series, 470 F, 25 V, Radial Can - SMD, 10 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25TLV470M10X10.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25TLV470M10X10.5
Capacitors - Aluminum Electrolytic Capacitors 25TLV470M10X10.5
CAP ALUM 470UF 20% 25V SMD

CAP ALUM 470UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - 25TLV470M10X10.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25TLV470M10X10.5
Aluminum Electrolytic Capacitors 25TLV470M10X10.5
CAP ALUM 470UF 20% 25V SMD

CAP ALUM 470UF 20% 25V SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
25TLV470M10X10.5
Capacitors >> Aluminum Electrolytic Capacitors - SMD 25TLV470M10X10.5
470uF 25V 850mA@100kHz ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

470uF 25V 850mA@100kHz ±20% SMD,D10xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1360376-25TLV470M10X10.5 58-25TLV470M10X10.5 1189-2097-2-ND 1189-2097-6-ND 13T1472 25TLV470M10X10.5 25TLV470M10X10.5 25TLV470M10X10.5
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 25V 470uF Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Smd Aluminium Electrolytic Capacitor, Tlv Series, 470 F, 25 V, Radial Can Smd, 10 Mm Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C643U025EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details