Aluminum Electrolytic Capacitor 1000uF 25V 20% 1.1A 105C Radial SMD Product overview: 25TLV1000M12.5X13.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 25V, 1.1A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 25V, 1.1A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25TLV1000M12.5X13
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
1000µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
SMD Aluminium Electrolytic Capacitor, TLV Series, 1000 F, 25 V, Radial Can - SMD, 12.5 mm RoHS Compliant: Yes
CAP ALUM 1000UF 20% 25V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-25TLV1000M12.5X13.5 | 1189-2098-1-ND | 1189-2098-6-ND | 13T1469 | 25TLV1000M12.5X13.5 |
| Product Name | SMD 1000uF 25V 1.1A Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Tlv Series, 1000 F, 25 V, Radial Can Smd, 12.5 Mm Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF |