Rubycon Corporation Aluminium Capacitors 25THV220M8X10.5

Description
Rubycon 25THV220M8X10.5 Capacitor
Request a Quote Datasheet
Description
Rubycon 25THV220M8X10.5 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 7673065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7673065
Aluminium Capacitors 7673065
Rubycon 25THV220M8X10.5 Capacitor

Rubycon 25THV220M8X10.5 Capacitor

Supplier's Site
Aluminium Capacitors - 7673065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7673065P
Aluminium Capacitors 7673065P
Rubycon 25THV220M8X10.5 Capacitor

Rubycon 25THV220M8X10.5 Capacitor

Supplier's Site
Aluminium Capacitors - 1726253 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726253
Aluminium Capacitors 1726253
Rubycon 25THV220M8X10.5 Capacitor

Rubycon 25THV220M8X10.5 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1337456-25THV220M8X10.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1337456-25THV220M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 1337456-25THV220M8X10.5
Win Source Part Number: 1337456-25THV220M8X1 0.5 Category: Capacitors - Aluminum Electrolytic Capacitors Series: THV Package: Tape & Reel Size / Dimension: 0.315" Dia (8.00mm) Applications: Automotive Height - Seated (Max): 0.413" (10.50mm) Standard Package: 500 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 ESR (Equivalent Series Resistance): 300mOhm @ 100kHz Lifetime @ Temp.: 3000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 180 mA @ 120 Hz Ripple Current @ High Frequency: 300 mA @ 100 kHz

Win Source Part Number: 1337456-25THV220M8X10.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: THV
Package: Tape & Reel
Size / Dimension: 0.315" Dia (8.00mm)
Applications: Automotive
Height - Seated (Max): 0.413" (10.50mm)
Standard Package: 500
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
ESR (Equivalent Series Resistance): 300mOhm @ 100kHz
Lifetime @ Temp.: 3000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 180 mA @ 120 Hz
Ripple Current @ High Frequency: 300 mA @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2050-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2050-1-ND
Aluminum Electrolytic Capacitors 1189-2050-1-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 125°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2050-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2050-2-ND
Aluminum Electrolytic Capacitors 1189-2050-2-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 125°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2050-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2050-6-ND
Aluminum Electrolytic Capacitors 1189-2050-6-ND
220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 125°C

220µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 300mOhm @ 100kHz 3000 Hrs @ 125°C

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 25V 300mA Capacitor
58-25THV220M8X10.5
SMD 220uF 25V 300mA Capacitor 58-25THV220M8X10.5
220uF 25V Al Electrolytic Cap, 300mR ESR, 300mA, 125C, SMD Product overview: 25THV220M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 25V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 25V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25THV220M8X10.5 can be used for catalog matching and distributor lookup.

220uF 25V Al Electrolytic Cap, 300mR ESR, 300mA, 125C, SMD Product overview: 25THV220M8X10.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 25V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 25V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25THV220M8X10.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RUBYCON 25THV220M8X10.5SMD Aluminium Electrolytic Capacitor, THV Series, 220 F, 25 V, Radial Can - SMD, 8 mm, 0.3 ohm - 683-25THV220M8X10.5 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 25THV220M8X10.5SMD Aluminium Electrolytic Capacitor, THV Series, 220 F, 25 V, Radial Can - SMD, 8 mm, 0.3 ohm
683-25THV220M8X10.5
RUBYCON 25THV220M8X10.5SMD Aluminium Electrolytic Capacitor, THV Series, 220 F, 25 V, Radial Can - SMD, 8 mm, 0.3 ohm 683-25THV220M8X10.5
RUBYCON 25THV220M8X10.5SMD Aluminium Electrolytic Capacitor, THV Series, 220 F, 25 V, Radial Can - SMD, 8 mm, 0.3 ohm

RUBYCON 25THV220M8X10.5SMD Aluminium Electrolytic Capacitor, THV Series, 220 F, 25 V, Radial Can - SMD, 8 mm, 0.3 ohm

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Thv Series, 220 F, 25 V, Radial Can Smd, 8 Mm, 0.3 Ohm Rohs Compliant Rubycon - 06W1122 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Thv Series, 220 F, 25 V, Radial Can Smd, 8 Mm, 0.3 Ohm Rohs Compliant Rubycon
06W1122
Smd Aluminium Electrolytic Capacitor, Thv Series, 220 F, 25 V, Radial Can Smd, 8 Mm, 0.3 Ohm Rohs Compliant Rubycon 06W1122
SMD Aluminium Electrolytic Capacitor, THV Series, 220 F, 25 V, Radial Can - SMD, 8 mm, 0.3 ohm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, THV Series, 220 F, 25 V, Radial Can - SMD, 8 mm, 0.3 ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25THV220M8X10.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25THV220M8X10.5
Aluminum Electrolytic Capacitors 25THV220M8X10.5
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25THV220M8X10.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25THV220M8X10.5
Capacitors - Aluminum Electrolytic Capacitors 25THV220M8X10.5
CAP ALUM 220UF 20% 25V SMD

CAP ALUM 220UF 20% 25V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7673065 7673065P 1337456-25THV220M8X10.5 1189-2050-1-ND 1189-2050-6-ND 58-25THV220M8X10.5 683-25THV220M8X10.5 06W1122 25THV220M8X10.5 25THV220M8X10.5
Product Name Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors SMD 220uF 25V 300mA Capacitor RUBYCON 25THV220M8X10.5SMD Aluminium Electrolytic Capacitor, THV Series, 220 F, 25 V, Radial Can - SMD, 8 mm, 0.3 ohm Smd Aluminium Electrolytic Capacitor, Thv Series, 220 F, 25 V, Radial Can Smd, 8 Mm, 0.3 Ohm Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes
Features Polarized Polarized Polarized Polarized Polarized
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C344U010BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers