Rubycon Corporation Aluminum Electrolytic Capacitors 25TGV2200M16X21.5

Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 41mOhm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 41mOhm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2682-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2682-1-ND
Aluminum Electrolytic Capacitors 1189-2682-1-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 41mOhm @ 100kHz 5000 Hrs @ 125°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 41mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2682-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2682-2-ND
Aluminum Electrolytic Capacitors 1189-2682-2-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 41mOhm @ 100kHz 5000 Hrs @ 125°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 41mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2682-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2682-6-ND
Aluminum Electrolytic Capacitors 1189-2682-6-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 41mOhm @ 100kHz 5000 Hrs @ 125°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 41mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25TGV2200M16X21.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25TGV2200M16X21.5
Capacitors - Aluminum Electrolytic Capacitors 25TGV2200M16X21.5
CAP ALUM 2200UF 20% 25V SMD

CAP ALUM 2200UF 20% 25V SMD

Supplier's Site
Capacitors Rohs Compliant Rubycon - 14AJ6856 - Newark, An Avnet Company
Chicago, IL, United States
Capacitors Rohs Compliant Rubycon
14AJ6856
Capacitors Rohs Compliant Rubycon 14AJ6856
CAPACITORS ROHS COMPLIANT: YES

CAPACITORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-2682-1-ND 1189-2682-6-ND 25TGV2200M16X21.5 14AJ6856
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors Rohs Compliant Rubycon
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C463U050EE0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers