Rubycon Corporation Aluminum Electrolytic Capacitors 25TGV1500M18X16.5

Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 64mOhm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 64mOhm @ 100kHz 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-2685-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2685-2-ND
Aluminum Electrolytic Capacitors 1189-2685-2-ND
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 64mOhm @ 100kHz 5000 Hrs @ 125°C

1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 64mOhm @ 100kHz 5000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25TGV1500M18X16.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25TGV1500M18X16.5
Capacitors - Aluminum Electrolytic Capacitors 25TGV1500M18X16.5
CAP ALUM 1500UF 20% 25V SMD

CAP ALUM 1500UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1189-2685-2-ND 25TGV1500M18X16.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1701016 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic - 227AXZ016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers