Rubycon Corporation SMD 33uF 25V 50mA Capacitor 25SLV33M6.3X6.1

Description
Cap Aluminum Lytic 33uF 25V 20% (6.3 X 6.1mm) SMD 50mA 5000h 105°C T/R Product overview: 25SLV33M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SLV33M6.3X6.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 33uF 25V 20% (6.3 X 6.1mm) SMD 50mA 5000h 105°C T/R Product overview: 25SLV33M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SLV33M6.3X6.1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33uF 25V 50mA Capacitor
58-25SLV33M6.3X6.1
SMD 33uF 25V 50mA Capacitor 58-25SLV33M6.3X6.1
Cap Aluminum Lytic 33uF 25V 20% (6.3 X 6.1mm) SMD 50mA 5000h 105°C T/R Product overview: 25SLV33M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SLV33M6.3X6.1 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 33uF 25V 20% (6.3 X 6.1mm) SMD 50mA 5000h 105°C T/R Product overview: 25SLV33M6.3X6.1 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 25V, 50mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 25V, 50mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SLV33M6.3X6.1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360188-25SLV33M6.3X6.1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360188-25SLV33M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 1360188-25SLV33M6.3X6.1
Win Source Part Number: 1360188-25SLV33M6.3X 6.1 Category: Capacitors - Aluminum Electrolytic Capacitors Package: Tape & Reel Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: SLV Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 5000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 50 mA @ 120 Hz Ripple Current @ High Frequency: 75 mA @ 10 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.240" (6.10mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360188-25SLV33M6.3X6.1
Category: Capacitors - Aluminum Electrolytic Capacitors
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: SLV
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 5000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 50 mA @ 120 Hz
Ripple Current @ High Frequency: 75 mA @ 10 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.240" (6.10mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 25SLV33M6.3X6.1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25SLV33M6.3X6.1-ND
Aluminum Electrolytic Capacitors 25SLV33M6.3X6.1-ND
33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

33µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25SLV33M6.3X6.1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25SLV33M6.3X6.1
Capacitors - Aluminum Electrolytic Capacitors 25SLV33M6.3X6.1
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - 25SLV33M6.3X6.1 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25SLV33M6.3X6.1
Aluminum Electrolytic Capacitors 25SLV33M6.3X6.1
CAP ALUM 33UF 20% 25V SMD

CAP ALUM 33UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-25SLV33M6.3X6.1 1360188-25SLV33M6.3X6.1 25SLV33M6.3X6.1-ND 25SLV33M6.3X6.1 25SLV33M6.3X6.1
Product Name SMD 33uF 25V 50mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX151M350J022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701172 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details