Rubycon Corporation SMD 47uF 25V 60mA Capacitor 25SEV47M6.3X5.5

Description
Cap Aluminum Lytic 47uF 25V 20% (6.3 X 5.5mm) SMD 60mA 2000h 85°C T/R Product overview: 25SEV47M6.3X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SEV47M6.3X5.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 47uF 25V 20% (6.3 X 5.5mm) SMD 60mA 2000h 85°C T/R Product overview: 25SEV47M6.3X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SEV47M6.3X5.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 47uF 25V 60mA Capacitor
58-25SEV47M6.3X5.5
SMD 47uF 25V 60mA Capacitor 58-25SEV47M6.3X5.5
Cap Aluminum Lytic 47uF 25V 20% (6.3 X 5.5mm) SMD 60mA 2000h 85°C T/R Product overview: 25SEV47M6.3X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SEV47M6.3X5.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 25V 20% (6.3 X 5.5mm) SMD 60mA 2000h 85°C T/R Product overview: 25SEV47M6.3X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 25V, 60mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 25V, 60mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SEV47M6.3X5.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-25SEV47M6.3X5.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25SEV47M6.3X5.5DKR-ND
Aluminum Electrolytic Capacitors 1189-25SEV47M6.3X5.5DKR-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-25SEV47M6.3X5.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25SEV47M6.3X5.5TR-ND
Aluminum Electrolytic Capacitors 1189-25SEV47M6.3X5.5TR-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-25SEV47M6.3X5.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25SEV47M6.3X5.5CT-ND
Aluminum Electrolytic Capacitors 1189-25SEV47M6.3X5.5CT-ND
47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

47µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360152-25SEV47M6.3X5.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360152-25SEV47M6.3X5.5
Capacitors - Aluminum Electrolytic Capacitors 1360152-25SEV47M6.3X5.5
Win Source Part Number: 1360152-25SEV47M6.3X 5.5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: SEV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 2000 Hrs @ 85°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 60 mA @ 120 Hz Ripple Current @ High Frequency: 90 mA @ 10 kHz Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.217" (5.50mm) Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360152-25SEV47M6.3X5.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: SEV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 60 mA @ 120 Hz
Ripple Current @ High Frequency: 90 mA @ 10 kHz
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.217" (5.50mm)
Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - SMD
25SEV47M6.3X5.5
Capacitors >> Aluminum Electrolytic Capacitors - SMD 25SEV47M6.3X5.5
47uF 25V 60mA@120Hz ±20% SMD,D6.3xL5.5mm Aluminum Electrolytic Capacitors - SMD ROHS

47uF 25V 60mA@120Hz ±20% SMD,D6.3xL5.5mm Aluminum Electrolytic Capacitors - SMD ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25SEV47M6.3X5.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25SEV47M6.3X5.5
Aluminum Electrolytic Capacitors 25SEV47M6.3X5.5
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25SEV47M6.3X5.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25SEV47M6.3X5.5
Capacitors - Aluminum Electrolytic Capacitors 25SEV47M6.3X5.5
CAP ALUM 47UF 20% 25V SMD

CAP ALUM 47UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-25SEV47M6.3X5.5 1189-25SEV47M6.3X5.5DKR-ND 1189-25SEV47M6.3X5.5TR-ND 1360152-25SEV47M6.3X5.5 25SEV47M6.3X5.5 25SEV47M6.3X5.5 25SEV47M6.3X5.5
Product Name SMD 47uF 25V 60mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - SMD Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4.70E7 microF 47 microF 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1833231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details