Rubycon Corporation SMD 10uF 25V 25mA Capacitor 25SEV10M4X5.5

Description
Cap Aluminum Lytic 10uF 25V 20% (4 X 5.5mm) SMD 25mA 2000h 85°C T/R Product overview: 25SEV10M4X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 25mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 25mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SEV10M4X5.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 10uF 25V 20% (4 X 5.5mm) SMD 25mA 2000h 85°C T/R Product overview: 25SEV10M4X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 25mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 25mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SEV10M4X5.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 25V 25mA Capacitor
58-25SEV10M4X5.5
SMD 10uF 25V 25mA Capacitor 58-25SEV10M4X5.5
Cap Aluminum Lytic 10uF 25V 20% (4 X 5.5mm) SMD 25mA 2000h 85°C T/R Product overview: 25SEV10M4X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 25mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 25mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SEV10M4X5.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 10uF 25V 20% (4 X 5.5mm) SMD 25mA 2000h 85°C T/R Product overview: 25SEV10M4X5.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 25V, 25mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 25V, 25mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25SEV10M4X5.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-2428-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2428-2-ND
Aluminum Electrolytic Capacitors 1189-2428-2-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1360147-25SEV10M4X5.5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360147-25SEV10M4X5.5
Capacitors - Aluminum Electrolytic Capacitors 1360147-25SEV10M4X5.5
Win Source Part Number: 1360147-25SEV10M4X5. 5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: SEV Package: Tape & Reel Product Status: Active Package / Case: Radial, Can - SMD Mounting Type: Surface Mount HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 2000 Hrs @ 85°C Ratings: AEC-Q200 Applications: Automotive Ripple Current @ Low Frequency: 25 mA @ 120 Hz Ripple Current @ High Frequency: 37.5 mA @ 10 kHz Size / Dimension: 0.157" Dia (4.00mm) Height - Seated (Max): 0.217" (5.50mm) Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360147-25SEV10M4X5.5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: SEV
Package: Tape & Reel
Product Status: Active
Package / Case: Radial, Can - SMD
Mounting Type: Surface Mount
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 2000 Hrs @ 85°C
Ratings: AEC-Q200
Applications: Automotive
Ripple Current @ Low Frequency: 25 mA @ 120 Hz
Ripple Current @ High Frequency: 37.5 mA @ 10 kHz
Size / Dimension: 0.157" Dia (4.00mm)
Height - Seated (Max): 0.217" (5.50mm)
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25SEV10M4X5.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25SEV10M4X5.5
Capacitors - Aluminum Electrolytic Capacitors 25SEV10M4X5.5
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - 25SEV10M4X5.5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25SEV10M4X5.5
Aluminum Electrolytic Capacitors 25SEV10M4X5.5
CAP ALUM 10UF 20% 25V SMD

CAP ALUM 10UF 20% 25V SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-25SEV10M4X5.5 1189-2428-2-ND 1360147-25SEV10M4X5.5 25SEV10M4X5.5 25SEV10M4X5.5
Product Name SMD 10uF 25V 25mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.00E7 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104M48QH39 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Film Capacitors - 1725799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details