Rubycon Corporation Aluminum - Polymer Capacitors 25PZS330M10X9

Description
330µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 3000 Hrs @ 135°C
Request a Quote
Description
330µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 3000 Hrs @ 135°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 25PZS330M10X9 is a hybrid type aluminum polymer capacitor from Lingto Electronic Limited, designed for high reliability in demanding applications. It operates within a temperature range of -55°C to +135°C and has a rated voltage of 25V DC. The capacitor has a capacitance value of 330OºF with a tolerance of ±20% at 20°C and 120Hz. This component is rated for a load life of 3000 hours at 135°C when subjected to the rated voltage and ripple current. It also meets stringent criteria for leakage current and equivalent series resistance (ESR) before and after endurance testing. The capacitor is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. The physical dimensions include a diameter of 10mm and a length of 9mm, with a maximum ripple current rating of 3000mA at 135°C and 100kHz. This product is ideal for engineers seeking a reliable capacitor for high-temperature and high-humidity environments.

Datasheet Summary
Powered by GS/AI

The 25PZS330M10X9 is a hybrid type aluminum polymer capacitor from Lingto Electronic Limited, designed for high reliability in demanding applications. It operates within a temperature range of -55°C to +135°C and has a rated voltage of 25V DC. The capacitor has a capacitance value of 330OºF with a tolerance of ±20% at 20°C and 120Hz. This component is rated for a load life of 3000 hours at 135°C when subjected to the rated voltage and ripple current. It also meets stringent criteria for leakage current and equivalent series resistance (ESR) before and after endurance testing. The capacitor is compliant with AEC-Q200 and RoHS standards, making it suitable for automotive and environmentally sensitive applications. The physical dimensions include a diameter of 10mm and a length of 9mm, with a maximum ripple current rating of 3000mA at 135°C and 100kHz. This product is ideal for engineers seeking a reliable capacitor for high-temperature and high-humidity environments.

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-25PZS330M10X9-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-25PZS330M10X9-ND
Aluminum - Polymer Capacitors 1189-25PZS330M10X9-ND
330µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 3000 Hrs @ 135°C

330µF 25V Aluminum - Polymer Capacitors Radial, Can 20mOhm 3000 Hrs @ 135°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25PZS330M10X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
25PZS330M10X9
Capacitors - Aluminum - Polymer Capacitors 25PZS330M10X9
CAP ALUM POLY HYB 330UF 25V T/H

CAP ALUM POLY HYB 330UF 25V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 25PZS330M10X9 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25PZS330M10X9
Aluminum - Polymer Capacitors 25PZS330M10X9
RADIAL 25V 330UF

RADIAL 25V 330UF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-25PZS330M10X9-ND 25PZS330M10X9 25PZS330M10X9
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details