Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 25PX2200MEFC12.5X20

Description
Win Source Part Number: 1117686-25PX2200MEFC 12.5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 25PX2200MEFC 12.5X20; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.09 A @ 120 Hz Ripple Current @ High Frequency: 1.2535 A @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1117686-25PX2200MEFC 12.5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 25PX2200MEFC 12.5X20; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.09 A @ 120 Hz Ripple Current @ High Frequency: 1.2535 A @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1117686-25PX2200MEFC12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1117686-25PX2200MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 1117686-25PX2200MEFC12.5X20
Win Source Part Number: 1117686-25PX2200MEFC 12.5X20 Category: Capacitors>Aluminum Electrolytic Capacitors Series: PX Package: Bulk Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Standard Package: 1,000 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 25PX2200MEFC 12.5X20; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.09 A @ 120 Hz Ripple Current @ High Frequency: 1.2535 A @ 10 kHz

Win Source Part Number: 1117686-25PX2200MEFC12.5X20
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: PX
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 25PX2200MEFC 12.5X20;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.09 A @ 120 Hz
Ripple Current @ High Frequency: 1.2535 A @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-25PX2200MEFC12.5X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25PX2200MEFC12.5X20-ND
Aluminum Electrolytic Capacitors 1189-25PX2200MEFC12.5X20-ND
2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

2200µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
2200uF 25V 1090mA Capacitor
58-25PX2200MEFC12.5X20
2200uF 25V 1090mA Capacitor 58-25PX2200MEFC12.5X20
Cap Aluminum Lytic 2200uF 25V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 105°C Product overview: 25PX2200MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 25V, 1090mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 25V, 1090mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PX2200MEFC12.5X 20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 2200uF 25V 20% (12.5 X 20mm) Radial 5mm 1090mA 2000h 105°C Product overview: 25PX2200MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 25V, 1090mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 25V, 1090mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25PX2200MEFC12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 25PX2200MEFC12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25PX2200MEFC12.5X20
Aluminum Electrolytic Capacitors 25PX2200MEFC12.5X20
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25PX2200MEFC12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
25PX2200MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 25PX2200MEFC12.5X20
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Rubycon - 39T8683 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Rubycon
39T8683
Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Rubycon 39T8683
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
25PX2200MEFC12.5X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 25PX2200MEFC12.5X20
2200uF 25V ±20% 1.09A@120Hz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

2200uF 25V ±20% 1.09A@120Hz Plugin,D12.5xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
CAP ALUM 2200UF 20% 25V RADIAL - 683-25PX2200MEFC12.5X20 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 2200UF 20% 25V RADIAL
683-25PX2200MEFC12.5X20
CAP ALUM 2200UF 20% 25V RADIAL 683-25PX2200MEFC12.5X20
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1117686-25PX2200MEFC12.5X20 1189-25PX2200MEFC12.5X20-ND 58-25PX2200MEFC12.5X20 25PX2200MEFC12.5X20 25PX2200MEFC12.5X20 39T8683 25PX2200MEFC12.5X20 683-25PX2200MEFC12.5X20
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 2200uF 25V 1090mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Rubycon Capacitors >> Aluminum Electrolytic Capacitors - Leaded CAP ALUM 2200UF 20% 25V RADIAL
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -25 to 105 C (-13 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2.20E9 microF 2200 microF 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH150K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details