Rubycon Corporation Aluminum Electrolytic Capacitors 25PK470MEFCTA8X11.5

Description
CAP ALUM 470UF 20% 25V RADIAL TH
Request a Quote Datasheet
Description
CAP ALUM 470UF 20% 25V RADIAL TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-25PK470MEFCTA8X11.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25PK470MEFCTA8X11.5CT-ND
Aluminum Electrolytic Capacitors 1189-25PK470MEFCTA8X11.5CT-ND
CAP ALUM 470UF 20% 25V RADIAL TH

CAP ALUM 470UF 20% 25V RADIAL TH

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-25PK470MEFCTA8X11.5TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-25PK470MEFCTA8X11.5TB-ND
Aluminum Electrolytic Capacitors 1189-25PK470MEFCTA8X11.5TB-ND
470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

470µF 25V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25PK470MEFCTA8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25PK470MEFCTA8X11.5
Capacitors - Aluminum Electrolytic Capacitors 25PK470MEFCTA8X11.5
CAP ALUM 470UF 20% 25V RADIAL

CAP ALUM 470UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-25PK470MEFCTA8X11.5CT-ND 25PK470MEFCTA8X11.5
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C483U063CD2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details