Rubycon Corporation Aluminum - Polymer Capacitors 25PJV820M10X16.5

Description
820µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
820µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-25PJV820M10X16.5TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-25PJV820M10X16.5TR-ND
Aluminum - Polymer Capacitors 1189-25PJV820M10X16.5TR-ND
820µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 125°C

820µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-25PJV820M10X16.5DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-25PJV820M10X16.5DKR-ND
Aluminum - Polymer Capacitors 1189-25PJV820M10X16.5DKR-ND
820µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 125°C

820µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - 1189-25PJV820M10X16.5CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-25PJV820M10X16.5CT-ND
Aluminum - Polymer Capacitors 1189-25PJV820M10X16.5CT-ND
820µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 125°C

820µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 11mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 25PJV820M10X16.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
25PJV820M10X16.5
Capacitors - Aluminum - Polymer Capacitors 25PJV820M10X16.5
CAP ALUM HYB 820UF 20% 25V SMD

CAP ALUM HYB 820UF 20% 25V SMD

Supplier's Site
Aluminum - Polymer Capacitors - 25PJV820M10X16.5 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
25PJV820M10X16.5
Aluminum - Polymer Capacitors 25PJV820M10X16.5
SMD 25V 820UF

SMD 25V 820UF

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-25PJV820M10X16.5TR-ND 1189-25PJV820M10X16.5DKR-ND 25PJV820M10X16.5 25PJV820M10X16.5
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101422U040AK2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4200 microF
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details