The 25PJV560M10X12.5 is a hybrid type conductive polymer aluminum solid electrolytic capacitor manufactured by Lingto Electronic Limited. It operates within a temperature range of -55°C to +125°C and has a rated voltage of 25V. The capacitor has a capacitance of 560OºF with a tolerance of ±20% at 20°C and 120Hz. It is designed for high temperature and high ripple current applications, with a load life rating of 4000 hours at 125°C under rated voltage and ripple current conditions. The capacitor meets AEC-Q200 standards and is RoHS compliant. It features a maximum leakage current specification of I=0.01CV or 3OºA, whichever is greater, after two minutes of applying rated voltage. The dissipation factor is specified at a maximum of 0.14 at 25V and 120Hz. Additionally, it demonstrates low temperature stability with an impedance ratio of Z(-55°C)/Z(+20°C) ,â§ 2.0 at 100kHz. This product is suitable for applications requiring reliable performance in demanding thermal and electrical environments.
560µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 125°C
560µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 125°C
560µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 14mOhm 4000 Hrs @ 125°C
CAP ALUM HYB 560UF 20% 25V SMD
SMD 25V 560UF
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-25PJV560M10X12.5CT-ND | 1189-25PJV560M10X12.5DKR-ND | 25PJV560M10X12.5 | 25PJV560M10X12.5 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 560 microF | 560 microF | 560 microF | 560 microF |