10µF Film Capacitor 25V Acrylic, Metallized 2220 (5750 Metric)
10µF Film Capacitor 25V Acrylic, Metallized 2220 (5750 Metric)
10µF Film Capacitor 25V Acrylic, Metallized 2220 (5750 Metric)
Cap Film 10uF 25V 20% (5.7 X 5 X 1.8mm) SMD 105°C Automotive Product overview: 25MU106MD15750 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 10uF, 25V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-25MU106MD15750 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Termination: Solder
Applications: Telecom
CAP FILM 10UF 20% 25VDC 2220
CAP FILM 10UF 20% 25VDC 2220
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2521-6-ND | 1189-2521-2-ND | 62-25MU106MD15750 | 25MU106MD15750 | 25MU106MD15750 | |
| Product Name | Film Capacitors | Film Capacitors | Automotive SMD 10uF 25V Capacitor | Connectors,Interconnects | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 10 microF | 10 microF | 1.00E7 microF | 0.2200 microF | 10 microF | 10 microF |