Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.042" (1.06mm)
Termination: Solder
Applications: Telecom
Capacitance: 0.22μF
Package / Case: 4-SMD, No Lead
CAP FILM 0.1UF 20% 25VDC 0805 Product overview: 25MU104MZ22012 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-25MU104MZ22012 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 20% 25VDC 0805
0.1µF Film Capacitor 25V Acrylic, Metallized 0805 (2012 Metric)
CAP FILM 0.1UF 20% 25VDC 0805
CAP FILM 0.1UF 20% 25VDC 0805
CAP FILM 0.1UF 20% 25VDC 0805
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-25MU104MZ22012 | 1189-25MU104MZ22012CT-ND | 1189-25MU104MZ22012DKR-ND | 25MU104MZ22012 | 25MU104MZ22012 | |
| Product Name | Connectors,Interconnects | 0.1UF Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 125 volts | 25 volts | 25 volts | 25 volts | ||
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes |