Rubycon Corporation Aluminum Electrolytic Capacitors 25MH710MEFCT55X7

Description
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 25MH710MEFCT55X7-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25MH710MEFCT55X7-ND
Aluminum Electrolytic Capacitors 25MH710MEFCT55X7-ND
10µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

10µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357830-25MH710MEFCT55X7 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357830-25MH710MEFCT55X7
Capacitors - Aluminum Electrolytic Capacitors 1357830-25MH710MEFCT55X7
Win Source Part Number: 1357830-25MH710MEFCT 55X7 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MH7 Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 33 mA @ 120 Hz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.315" (8.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357830-25MH710MEFCT55X7
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MH7
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 33 mA @ 120 Hz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.315" (8.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Singapore, Singapore
10UF 25V Capacitor
58-25MH710MEFCT55X7
10UF 25V Capacitor 58-25MH710MEFCT55X7
CAP ALUM 10UF 20% 25V RADIAL Product overview: 25MH710MEFCT55X7 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25MH710MEFCT55X7 can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 20% 25V RADIAL Product overview: 25MH710MEFCT55X7 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-25MH710MEFCT55X7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25MH710MEFCT55X7 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25MH710MEFCT55X7
Capacitors - Aluminum Electrolytic Capacitors 25MH710MEFCT55X7
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 25MH710MEFCT55X7 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25MH710MEFCT55X7
Aluminum Electrolytic Capacitors 25MH710MEFCT55X7
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site Datasheet
CAP ALUM 10UF 20% 25V RADIAL - 683-25MH710MEFCT55X7 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 10UF 20% 25V RADIAL
683-25MH710MEFCT55X7
CAP ALUM 10UF 20% 25V RADIAL 683-25MH710MEFCT55X7
CAP ALUM 10UF 20% 25V RADIAL

CAP ALUM 10UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 25MH710MEFCT55X7-ND 1357830-25MH710MEFCT55X7 58-25MH710MEFCT55X7 25MH710MEFCT55X7 25MH710MEFCT55X7 683-25MH710MEFCT55X7
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10UF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 10UF 20% 25V RADIAL
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-0603F0500270FCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details