Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 25MH522MEFCT56.3X5

Description
Win Source Part Number: 1358169-25MH522MEFCT 56.3X5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MH5 Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 44 mA @ 120 Hz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.256" (6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1358169-25MH522MEFCT 56.3X5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MH5 Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 44 mA @ 120 Hz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.256" (6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1358169-25MH522MEFCT56.3X5 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358169-25MH522MEFCT56.3X5
Capacitors - Aluminum Electrolytic Capacitors 1358169-25MH522MEFCT56.3X5
Win Source Part Number: 1358169-25MH522MEFCT 56.3X5 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MH5 Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 25 V Lifetime @ Temp.: 1000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 44 mA @ 120 Hz Lead Spacing: 0.098" (2.50mm) Size / Dimension: 0.248" Dia (6.30mm) Height - Seated (Max): 0.256" (6.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1358169-25MH522MEFCT56.3X5
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MH5
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lifetime @ Temp.: 1000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 44 mA @ 120 Hz
Lead Spacing: 0.098" (2.50mm)
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.256" (6.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 25MH522MEFCT56.3X5-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
25MH522MEFCT56.3X5-ND
Aluminum Electrolytic Capacitors 25MH522MEFCT56.3X5-ND
22µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

22µF 25V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 25MH522MEFCT56.3X5 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
25MH522MEFCT56.3X5
Aluminum Electrolytic Capacitors 25MH522MEFCT56.3X5
CAP ALUM 22UF 20% 25V RADIAL

CAP ALUM 22UF 20% 25V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 25MH522MEFCT56.3X5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
25MH522MEFCT56.3X5
Capacitors - Aluminum Electrolytic Capacitors 25MH522MEFCT56.3X5
CAP ALUM 22UF 20% 25V RADIAL

CAP ALUM 22UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1358169-25MH522MEFCT56.3X5 25MH522MEFCT56.3X5-ND 25MH522MEFCT56.3X5 25MH522MEFCT56.3X5
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713205 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details