Rubycon Corporation Aluminum Electrolytic Capacitors 250VXH1800MEFCSN35X50

Description
1800µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 250VXH1800MEFCSN35X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
250VXH1800MEFCSN35X50-ND
Aluminum Electrolytic Capacitors 250VXH1800MEFCSN35X50-ND
1800µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

1800µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250VXH1800MEFCSN35X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250VXH1800MEFCSN35X50
Capacitors - Aluminum Electrolytic Capacitors 250VXH1800MEFCSN35X50
CAP ALUM 1800UF 20% 250V SNAP

CAP ALUM 1800UF 20% 250V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, Vxh Series, 1800 F, 20%, 250 V, 35 Mm Rohs Compliant Rubycon - 06W1127 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Vxh Series, 1800 F, 20%, 250 V, 35 Mm Rohs Compliant Rubycon
06W1127
Electrolytic Capacitor, Snap-In, Vxh Series, 1800 F, 20%, 250 V, 35 Mm Rohs Compliant Rubycon 06W1127
Electrolytic Capacitor, Snap-in, VXH Series, 1800 F, 20%, 250 V, 35 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, VXH Series, 1800 F, 20%, 250 V, 35 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 250VXH1800MEFCSN35X50-ND 250VXH1800MEFCSN35X50 06W1127
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Vxh Series, 1800 F, 20%, 250 V, 35 Mm Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1713240 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details