Cap Aluminum Lytic 680uF 250V 20% (30 X 30mm) Snap-In 10mm 2710mA 3000h 85°C Bulk Product overview: 250USC680MEFCSN30X30
680µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Win Source Part Number: 1360677-250USC680MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: USC
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 680 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lifetime @ Temp.: 3000 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ Low Frequency: 2.71 A @ 120 Hz
Ripple Current @ High Frequency: 4.065 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 1.181" Dia (30.00mm)
Height - Seated (Max): 1.260" (32.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
CAP ALUM 680UF 20% 250V SNAP
CAP ALUM 680UF 20% 250V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-250USC680MEFCSN30X30 | 250USC680MEFCSN30X30-ND | 1360677-250USC680MEFCSN30X30 | 250USC680MEFCSN30X30 | 250USC680MEFCSN30X30 |
| Product Name | 680uF 250V 2710mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 680 microF | 680 microF | 680 microF | 680 microF | 680 microF |