Rubycon Corporation Aluminum Electrolytic Capacitors 250PK3.3MEFC6.3X11

Description
3.3µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 250PK3.3MEFC6.3X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
250PK3.3MEFC6.3X11-ND
Aluminum Electrolytic Capacitors 250PK3.3MEFC6.3X11-ND
3.3µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

3.3µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250PK3.3MEFC6.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250PK3.3MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 250PK3.3MEFC6.3X11
CAP ALUM 3.3UF 20% 250V RADIAL

CAP ALUM 3.3UF 20% 250V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 3.3Uf, 250V, 20%, Radial; Capacitance Rubycon - 39T8716 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 250V, 20%, Radial; Capacitance Rubycon
39T8716
Aluminum Electrolytic Capacitor, 3.3Uf, 250V, 20%, Radial; Capacitance Rubycon 39T8716
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 250V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 250V, 20%, RADIAL; Capacitance:3.3µF; Voltage(DC):250V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 250PK3.3MEFC6.3X11-ND 250PK3.3MEFC6.3X11 39T8716
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3.3Uf, 250V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C153U050BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000680FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details