Rubycon Corporation Aluminum Electrolytic Capacitors 250PK2R2MEFC6.3X11

Description
2.2µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
2.2µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1203-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1203-ND
Aluminum Electrolytic Capacitors 1189-1203-ND
2.2µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

2.2µF 250V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Pk Series, 2.2 F, 20%, 250 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4968 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 2.2 F, 20%, 250 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon
08X4968
Aluminium Electrolytic Capacitor, Pk Series, 2.2 F, 20%, 250 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon 08X4968
Aluminium Electrolytic Capacitor, PK Series, 2.2 - F, - 20%, 250 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 2.2 - F, - 20%, 250 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250PK2R2MEFC6.3X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250PK2R2MEFC6.3X11
Capacitors - Aluminum Electrolytic Capacitors 250PK2R2MEFC6.3X11
CAP ALUM 2.2UF 20% 250V RADIAL

CAP ALUM 2.2UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1203-ND 08X4968 250PK2R2MEFC6.3X11
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Pk Series, 2.2 F, 20%, 250 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details