Rubycon Corporation 820uF 250V 2000mA Capacitor 250MXG820MEFCSN30X35

Description
Cap Aluminum Lytic 820uF 250V 20% (30 X 35mm) Snap-In 10mm 2000mA 3000h 105°C Product overview: 250MXG820MEFCSN30X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 250V, 2000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 250V, 2000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250MXG820MEFCSN30 X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 820uF 250V 20% (30 X 35mm) Snap-In 10mm 2000mA 3000h 105°C Product overview: 250MXG820MEFCSN30X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 250V, 2000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 250V, 2000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250MXG820MEFCSN30 X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820uF 250V 2000mA Capacitor
58-250MXG820MEFCSN30X35
820uF 250V 2000mA Capacitor 58-250MXG820MEFCSN30X35
Cap Aluminum Lytic 820uF 250V 20% (30 X 35mm) Snap-In 10mm 2000mA 3000h 105°C Product overview: 250MXG820MEFCSN30X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 250V, 2000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 250V, 2000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250MXG820MEFCSN30 X35 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 250V 20% (30 X 35mm) Snap-In 10mm 2000mA 3000h 105°C Product overview: 250MXG820MEFCSN30X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 250V, 2000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 250V, 2000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250MXG820MEFCSN30X35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3831-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3831-ND
Aluminum Electrolytic Capacitors 1189-3831-ND
820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

820µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250MXG820MEFCSN30X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250MXG820MEFCSN30X35
Capacitors - Aluminum Electrolytic Capacitors 250MXG820MEFCSN30X35
CAP ALUM 820UF 20% 250V SNAP

CAP ALUM 820UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-250MXG820MEFCSN30X35 1189-3831-ND 250MXG820MEFCSN30X35
Product Name 820uF 250V 2000mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 8.20E8 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-694-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers
Aluminium Capacitors - 1713242 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details