The Win Source Electronics part number 1192092-250MXG470MEF
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Cap Aluminum Lytic 470uF 250V 20% (22 X 40mm) Snap-In 10mm 1400mA 3000h 105°C Bulk Product overview: 250MXG470MEFCSN22X40
Win Source Part Number: 1192092-250MXG470MEF
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: MXG
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.654" (42.00mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 0.866" Dia (22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Other Names: 1189-3828,250MXG470M
Ripple Current @ Low Frequency: 1.94 A @ 120 Hz
Ripple Current @ High Frequency: 2.91 A @ 10 kHz
CAP ALUM 470UF 20% 250V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3828-ND | 58-250MXG470MEFCSN22X40 | 1192092-250MXG470MEFCSN22X40 | 250MXG470MEFCSN22X40 |
| Product Name | Aluminum Electrolytic Capacitors | 470uF 250V 1400mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |