Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 250MXG470MEFCSN20X45

Description
Win Source Part Number: 1360776-250MXG470MEF CSN20X45 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MXG Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 250 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.98 A @ 120 Hz Ripple Current @ High Frequency: 2.97 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.787" Dia (20.00mm) Height - Seated (Max): 1.850" (47.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet
Description
Win Source Part Number: 1360776-250MXG470MEF CSN20X45 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MXG Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 250 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.98 A @ 120 Hz Ripple Current @ High Frequency: 2.97 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.787" Dia (20.00mm) Height - Seated (Max): 1.850" (47.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1360776-250MXG470MEFCSN20X45 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1360776-250MXG470MEFCSN20X45
Capacitors - Aluminum Electrolytic Capacitors 1360776-250MXG470MEFCSN20X45
Win Source Part Number: 1360776-250MXG470MEF CSN20X45 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -25°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: MXG Package: Bulk Product Status: Active Package / Case: Radial, Can - Snap-In Mounting Type: Through Hole HTSUS: 8532.22.0040 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 250 V Lifetime @ Temp.: 3000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.98 A @ 120 Hz Ripple Current @ High Frequency: 2.97 A @ 10 kHz Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.787" Dia (20.00mm) Height - Seated (Max): 1.850" (47.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1360776-250MXG470MEFCSN20X45
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -25°C ~ 105°C
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: MXG
Package: Bulk
Product Status: Active
Package / Case: Radial, Can - Snap-In
Mounting Type: Through Hole
HTSUS: 8532.22.0040
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lifetime @ Temp.: 3000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.98 A @ 120 Hz
Ripple Current @ High Frequency: 2.97 A @ 10 kHz
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.787" Dia (20.00mm)
Height - Seated (Max): 1.850" (47.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 250MXG470MEFCSN20X45-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
250MXG470MEFCSN20X45-ND
Aluminum Electrolytic Capacitors 250MXG470MEFCSN20X45-ND
470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

470µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 250MXG470MEFCSN20X45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
250MXG470MEFCSN20X45
Capacitors - Aluminum Electrolytic Capacitors 250MXG470MEFCSN20X45
CAP ALUM 470UF 20% 250V SNAP

CAP ALUM 470UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1360776-250MXG470MEFCSN20X45 250MXG470MEFCSN20X45-ND 250MXG470MEFCSN20X45
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U040DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730279 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details