Rubycon Corporation Aluminum Electrolytic Capacitors 250BXW56MEFR12.5X20

Description
56µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-250BXW56MEFR12.5X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-250BXW56MEFR12.5X20-ND
Aluminum Electrolytic Capacitors 1189-250BXW56MEFR12.5X20-ND
56µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

56µF 250V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, Alu Elec, 56Uf, 250V, Radial; Capacitance Rubycon - 38AJ4884 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 56Uf, 250V, Radial; Capacitance Rubycon
38AJ4884
Cap, Alu Elec, 56Uf, 250V, Radial; Capacitance Rubycon 38AJ4884
CAP, ALU ELEC, 56UF, 250V, RADIAL; Capacitance:56µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating TemperatureRoHS Compliant: Yes

CAP, ALU ELEC, 56UF, 250V, RADIAL; Capacitance:56µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:20mm; Operating TemperatureRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 250BXW56MEFR12.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
250BXW56MEFR12.5X20
Capacitors - Aluminum Electrolytic Capacitors 250BXW56MEFR12.5X20
CAP ALUM 56UF 20% 250V RADIAL

CAP ALUM 56UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-250BXW56MEFR12.5X20-ND 38AJ4884 250BXW56MEFR12.5X20
Product Name Aluminum Electrolytic Capacitors Cap, Alu Elec, 56Uf, 250V, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C353U075CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 35000 microF
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details