Rubycon Corporation Cap, 100Μf, 250V, 20%; Capacitance Rubycon 250BXW100MEFR12.5X30

Description
CAP, 100µF, 250V, 20%; Capacitance:100µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:30mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet
Description
CAP, 100µF, 250V, 20%; Capacitance:100µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:30mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Μf, 250V, 20%; Capacitance Rubycon - 93Y0444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 250V, 20%; Capacitance Rubycon
93Y0444
Cap, 100Μf, 250V, 20%; Capacitance Rubycon 93Y0444
CAP, 100µF, 250V, 20%; Capacitance:100µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:30mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 100µF, 250V, 20%; Capacitance:100µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:12.5mm; Lead Spacing:5mm; Height:30mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 93Y0444
Product Name Cap, 100Μf, 250V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers