Rubycon Corporation Cap, Alu Elec, 100Uf, 250V, Radial; Capacitance Rubycon 250BXW100MEFR10X45

Description
CAP, ALU ELEC, 100UF, 250V, RADIAL; Capacitance:100µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:45mm; Operating TemperatureRoHS Compliant: Yes
Description
CAP, ALU ELEC, 100UF, 250V, RADIAL; Capacitance:100µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:45mm; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 100Uf, 250V, Radial; Capacitance Rubycon - 38AJ4883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 100Uf, 250V, Radial; Capacitance Rubycon
38AJ4883
Cap, Alu Elec, 100Uf, 250V, Radial; Capacitance Rubycon 38AJ4883
CAP, ALU ELEC, 100UF, 250V, RADIAL; Capacitance:100µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:45mm; Operating TemperatureRoHS Compliant: Yes

CAP, ALU ELEC, 100UF, 250V, RADIAL; Capacitance:100µF; Voltage Rating:250V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:45mm; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38AJ4883
Product Name Cap, Alu Elec, 100Uf, 250V, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
Capacitance Range 100 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers