Cap Aluminum Lytic 150uF 250V 20% (18 X 25mm) Radial 7.5mm 1960mA 12000h 105°C Bulk Product overview: 250BXC150MEFC18X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 250V, 1960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 250V, 1960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-250BXC150MEFC18X2
150µF 250V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, BXC Series, 150 - F, - 20%, 250 V, 18 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 150UF 20% 250V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-250BXC150MEFC18X25 | 1189-3980-ND | 13T1478 | 250BXC150MEFC18X25 |
| Product Name | 150uF 250V 1960mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Bxc Series, 150 F, 20%, 250 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |