Rubycon Corporation Aluminum Electrolytic Capacitors 220VXG270MEFC22X25

Description
270µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 220VXG270MEFC22X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
220VXG270MEFC22X25-ND
Aluminum Electrolytic Capacitors 220VXG270MEFC22X25-ND
270µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

270µF 220V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 220VXG270MEFC22X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
220VXG270MEFC22X25
Capacitors - Aluminum Electrolytic Capacitors 220VXG270MEFC22X25
CAP ALUM 270UF 20% 220V SNAP

CAP ALUM 270UF 20% 220V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 220VXG270MEFC22X25-ND 220VXG270MEFC22X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C173U040AB2AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details