Rubycon Corporation Cap, 560Μf, 220V, 20%; Capacitance Rubycon 220BXW560MEFR18X50

Description
CAP, 560µF, 220V, 20%; Capacitance:560µF; Voltage Rating:220V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet
Description
CAP, 560µF, 220V, 20%; Capacitance:560µF; Voltage Rating:220V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 560Μf, 220V, 20%; Capacitance Rubycon - 15AC9030 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 560Μf, 220V, 20%; Capacitance Rubycon
15AC9030
Cap, 560Μf, 220V, 20%; Capacitance Rubycon 15AC9030
CAP, 560µF, 220V, 20%; Capacitance:560µF; Voltage Rating:220V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

CAP, 560µF, 220V, 20%; Capacitance:560µF; Voltage Rating:220V; Product Range:BXW Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:50mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 15AC9030
Product Name Cap, 560Μf, 220V, 20%; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -40 to ? C (-40 to ? F)
Capacitance Range 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details