Rubycon Corporation Aluminum Electrolytic Capacitors 200VXR470MEFCSN30X25

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 200VXR470MEFCSN30X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
200VXR470MEFCSN30X25-ND
Aluminum Electrolytic Capacitors 200VXR470MEFCSN30X25-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200VXR470MEFCSN30X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200VXR470MEFCSN30X25
Capacitors - Aluminum Electrolytic Capacitors 200VXR470MEFCSN30X25
CAP ALUM 470UF 20% 200V SNAP

CAP ALUM 470UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 200VXR470MEFCSN30X25-ND 200VXR470MEFCSN30X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701319 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details