Rubycon Corporation Aluminum Electrolytic Capacitors 200VXG470MEFCSN25X30

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-200VXG470MEFCSN25X30-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-200VXG470MEFCSN25X30-ND
Aluminum Electrolytic Capacitors 1189-200VXG470MEFCSN25X30-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Miniaturized, Vxg Series, 470 F, 20%, 200 V, 25 Mm Rohs Compliant Rubycon - 26M6282 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Miniaturized, Vxg Series, 470 F, 20%, 200 V, 25 Mm Rohs Compliant Rubycon
26M6282
Electrolytic Capacitor, Miniaturized, Vxg Series, 470 F, 20%, 200 V, 25 Mm Rohs Compliant Rubycon 26M6282
Electrolytic Capacitor, Miniaturized, VXG Series, 470 F, 20%, 200 V, 25 mm RoHS Compliant: Yes

Electrolytic Capacitor, Miniaturized, VXG Series, 470 F, 20%, 200 V, 25 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200VXG470MEFCSN25X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200VXG470MEFCSN25X30
Capacitors - Aluminum Electrolytic Capacitors 200VXG470MEFCSN25X30
CAP ALUM 470UF 20% 200V SNAP

CAP ALUM 470UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-200VXG470MEFCSN25X30-ND 26M6282 200VXG470MEFCSN25X30
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Miniaturized, Vxg Series, 470 F, 20%, 200 V, 25 Mm Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details