Rubycon Corporation Aluminum Electrolytic Capacitors 200VXG1000MEFCSN30X35

Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 200VXG1000MEFCSN30X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
200VXG1000MEFCSN30X35-ND
Aluminum Electrolytic Capacitors 200VXG1000MEFCSN30X35-ND
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C

Buy Now Datasheet
Electrolytic Capacitor, Miniaturized, Vxg Series, 1000 F, 20%, 200 V, 30 Mm Rohs Compliant Rubycon - 25M1453 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Miniaturized, Vxg Series, 1000 F, 20%, 200 V, 30 Mm Rohs Compliant Rubycon
25M1453
Electrolytic Capacitor, Miniaturized, Vxg Series, 1000 F, 20%, 200 V, 30 Mm Rohs Compliant Rubycon 25M1453
Electrolytic Capacitor, Miniaturized, VXG Series, 1000 F, 20%, 200 V, 30 mm RoHS Compliant: Yes

Electrolytic Capacitor, Miniaturized, VXG Series, 1000 F, 20%, 200 V, 30 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200VXG1000MEFCSN30X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200VXG1000MEFCSN30X35
Capacitors - Aluminum Electrolytic Capacitors 200VXG1000MEFCSN30X35
CAP ALUM 1000UF 20% 200V SNAP

CAP ALUM 1000UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 200VXG1000MEFCSN30X35-ND 25M1453 200VXG1000MEFCSN30X35
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Miniaturized, Vxg Series, 1000 F, 20%, 200 V, 30 Mm Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details