Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 200TXW470MEFR18X40

Description
Win Source Part Number: 1340849-200TXW470MEF R18X40 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TXW Package: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 1.673" (42.50mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.58 A @ 120 Hz Ripple Current @ High Frequency: 2.21 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1340849-200TXW470MEF R18X40 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TXW Package: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 1.673" (42.50mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.58 A @ 120 Hz Ripple Current @ High Frequency: 2.21 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1340849-200TXW470MEFR18X40 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1340849-200TXW470MEFR18X40
Capacitors - Aluminum Electrolytic Capacitors 1340849-200TXW470MEFR18X40
Win Source Part Number: 1340849-200TXW470MEF R18X40 Category: Capacitors - Aluminum Electrolytic Capacitors Series: TXW Package: Bulk Size / Dimension: 0.709" Dia (18.00mm) Applications: General Purpose Height - Seated (Max): 1.673" (42.50mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 200 V Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 12000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Ripple Current @ Low Frequency: 1.58 A @ 120 Hz Ripple Current @ High Frequency: 2.21 A @ 100 kHz

Win Source Part Number: 1340849-200TXW470MEFR18X40
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: TXW
Package: Bulk
Size / Dimension: 0.709" Dia (18.00mm)
Applications: General Purpose
Height - Seated (Max): 1.673" (42.50mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 12000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.58 A @ 120 Hz
Ripple Current @ High Frequency: 2.21 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-200TXW470MEFR18X40-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-200TXW470MEFR18X40-ND
Aluminum Electrolytic Capacitors 1189-200TXW470MEFR18X40-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can 12000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470UF 200V Capacitor
58-200TXW470MEFR18X40
470UF 200V Capacitor 58-200TXW470MEFR18X40
CAP ALUM 470UF 20% 200V RADIAL Product overview: 200TXW470MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200TXW470MEFR18X4 0 can be used for catalog matching and distributor lookup.

CAP ALUM 470UF 20% 200V RADIAL Product overview: 200TXW470MEFR18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470UF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200TXW470MEFR18X40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200TXW470MEFR18X40 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200TXW470MEFR18X40
Capacitors - Aluminum Electrolytic Capacitors 200TXW470MEFR18X40
CAP ALUM 470UF 20% 200V RADIAL

CAP ALUM 470UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1340849-200TXW470MEFR18X40 1189-200TXW470MEFR18X40-ND 58-200TXW470MEFR18X40 200TXW470MEFR18X40
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 470UF 200V Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701304 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details