Rubycon Corporation Aluminum Electrolytic Capacitors 200SXC82MEFC20X20

Description
82µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
82µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 200SXC82MEFC20X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
200SXC82MEFC20X20-ND
Aluminum Electrolytic Capacitors 200SXC82MEFC20X20-ND
82µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

82µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200SXC82MEFC20X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200SXC82MEFC20X20
Capacitors - Aluminum Electrolytic Capacitors 200SXC82MEFC20X20
CAP ALUM 82UF 20% 200V SNAP

CAP ALUM 82UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 200SXC82MEFC20X20-ND 200SXC82MEFC20X20
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701074 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details