Rubycon Corporation Aluminum Electrolytic Capacitors 200SXC150MEFCSN22X25

Description
150µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 200SXC150MEFCSN22X25-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
200SXC150MEFCSN22X25-ND
Aluminum Electrolytic Capacitors 200SXC150MEFCSN22X25-ND
150µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

150µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200SXC150MEFCSN22X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200SXC150MEFCSN22X25
Capacitors - Aluminum Electrolytic Capacitors 200SXC150MEFCSN22X25
CAP ALUM 150UF 20% 200V SNAP

CAP ALUM 150UF 20% 200V SNAP

Supplier's Site
Aluminum Electrolytic Capacitors - 200SXC150MEFCSN22X25 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
200SXC150MEFCSN22X25
Aluminum Electrolytic Capacitors 200SXC150MEFCSN22X25
CAP ALUM 150UF 20% 200V SNAP

CAP ALUM 150UF 20% 200V SNAP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 200SXC150MEFCSN22X25-ND 200SXC150MEFCSN22X25 200SXC150MEFCSN22X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U050DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1730263 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details