Rubycon Corporation Automotive 22uF 200V 240mA Capacitor 200RX3022M10X16

Description
Cap Aluminum Lytic 22uF 200V 20% (10 X 16mm) Radial 5mm 240mA 2000h 130°C Automotive Bulk Product overview: 200RX3022M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 200V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 200V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200RX3022M10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 22uF 200V 20% (10 X 16mm) Radial 5mm 240mA 2000h 130°C Automotive Bulk Product overview: 200RX3022M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 200V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 200V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200RX3022M10X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 22uF 200V 240mA Capacitor
58-200RX3022M10X16
Automotive 22uF 200V 240mA Capacitor 58-200RX3022M10X16
Cap Aluminum Lytic 22uF 200V 20% (10 X 16mm) Radial 5mm 240mA 2000h 130°C Automotive Bulk Product overview: 200RX3022M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 200V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 200V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200RX3022M10X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 200V 20% (10 X 16mm) Radial 5mm 240mA 2000h 130°C Automotive Bulk Product overview: 200RX3022M10X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 200V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 200V, 240mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200RX3022M10X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1191-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1191-ND
Aluminum Electrolytic Capacitors 1189-1191-ND
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

22µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200RX3022M10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200RX3022M10X16
Capacitors - Aluminum Electrolytic Capacitors 200RX3022M10X16
CAP ALUM 22UF 20% 200V RADIAL

CAP ALUM 22UF 20% 200V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Rx30 Series, 22 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0344 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 22 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
01X0344
Aluminium Electrolytic Capacitor, Rx30 Series, 22 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 01X0344
Aluminium Electrolytic Capacitor, RX30 Series, 22 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 22 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-200RX3022M10X16 1189-1191-ND 200RX3022M10X16 01X0344
Product Name Automotive 22uF 200V 240mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 22 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 130 C (-13 to 266 F) -25 to 130 C (-13 to 266 F) -25 to 130 C (-13 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.20E7 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-413-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 170000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101462U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details