Rubycon Corporation Automotive 15uF 200V 200mA Capacitor 200RX3015M8X16

Description
Cap Aluminum Lytic 15uF 200V 20% (8 X 16mm) Radial 3.5mm 200mA 2000h 130°C Automotive Bulk Product overview: 200RX3015M8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 200V, 200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 200V, 200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200RX3015M8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 15uF 200V 20% (8 X 16mm) Radial 3.5mm 200mA 2000h 130°C Automotive Bulk Product overview: 200RX3015M8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 200V, 200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 200V, 200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200RX3015M8X16 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 15uF 200V 200mA Capacitor
58-200RX3015M8X16
Automotive 15uF 200V 200mA Capacitor 58-200RX3015M8X16
Cap Aluminum Lytic 15uF 200V 20% (8 X 16mm) Radial 3.5mm 200mA 2000h 130°C Automotive Bulk Product overview: 200RX3015M8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 200V, 200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 200V, 200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200RX3015M8X16 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 15uF 200V 20% (8 X 16mm) Radial 3.5mm 200mA 2000h 130°C Automotive Bulk Product overview: 200RX3015M8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 15uF, 200V, 200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 15uF, 200V, 200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200RX3015M8X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1190-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1190-ND
Aluminum Electrolytic Capacitors 1189-1190-ND
15µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

15µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 130°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200RX3015M8X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200RX3015M8X16
Capacitors - Aluminum Electrolytic Capacitors 200RX3015M8X16
CAP ALUM 15UF 20% 200V RADIAL

CAP ALUM 15UF 20% 200V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Rx30 Series, 15 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon - 01X0343 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 15 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
01X0343
Aluminium Electrolytic Capacitor, Rx30 Series, 15 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon 01X0343
Aluminium Electrolytic Capacitor, RX30 Series, 15 - F, - 20%, 200 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 15 - F, - 20%, 200 V, 8 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-200RX3015M8X16 1189-1190-ND 200RX3015M8X16 01X0343
Product Name Automotive 15uF 200V 200mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Rx30 Series, 15 F, 20%, 200 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 130 C (-13 to 266 F) -25 to 130 C (-13 to 266 F) -25 to 130 C (-13 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E7 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C633U025AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details