Rubycon Corporation Aluminum Electrolytic Capacitors 200PX47MEFC10X20

Description
47µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1188-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1188-ND
Aluminum Electrolytic Capacitors 1189-1188-ND
47µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

47µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
47uF 200V 195mA Capacitor
58-200PX47MEFC10X20
47uF 200V 195mA Capacitor 58-200PX47MEFC10X20
Cap Aluminum Lytic 47uF 200V 20% (10 X 20mm) Radial 5mm 195mA 2000h 105°C Product overview: 200PX47MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 200V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 200V, 195mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200PX47MEFC10X20 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 47uF 200V 20% (10 X 20mm) Radial 5mm 195mA 2000h 105°C Product overview: 200PX47MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 200V, 195mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 200V, 195mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200PX47MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357673-200PX47MEFC10X20 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357673-200PX47MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 1357673-200PX47MEFC10X20
Win Source Part Number: 1357673-200PX47MEFC1 0X20 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: PX Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 47 µF Tolerance: ±20% Voltage - Rated: 200 V Lifetime @ Temp.: 2000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 195 mA @ 120 Hz Ripple Current @ High Frequency: 292.5 mA @ 10 kHz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.866" (22.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar

Win Source Part Number: 1357673-200PX47MEFC10X20
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: PX
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 200 V
Lifetime @ Temp.: 2000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 195 mA @ 120 Hz
Ripple Current @ High Frequency: 292.5 mA @ 10 kHz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.866" (22.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
200PX47MEFC10X20
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 200PX47MEFC10X20
47uF 200V ±20% 195mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

47uF 200V ±20% 195mA@120Hz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 200PX47MEFC10X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
200PX47MEFC10X20
Aluminum Electrolytic Capacitors 200PX47MEFC10X20
CAP ALUM 47UF 20% 200V RADIAL

CAP ALUM 47UF 20% 200V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 47Uf, 200V, 20%, Radial; Capacitance Rubycon - 39T8660 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 200V, 20%, Radial; Capacitance Rubycon
39T8660
Aluminum Electrolytic Capacitor, 47Uf, 200V, 20%, Radial; Capacitance Rubycon 39T8660
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 200V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 200V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Px Series, 47 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4913 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Px Series, 47 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X4913
Aluminium Electrolytic Capacitor, Px Series, 47 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X4913
Aluminium Electrolytic Capacitor, PX Series, 47 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PX Series, 47 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 200PX47MEFC10X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200PX47MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 200PX47MEFC10X20
CAP ALUM 47UF 20% 200V RADIAL

CAP ALUM 47UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1188-ND 58-200PX47MEFC10X20 1357673-200PX47MEFC10X20 200PX47MEFC10X20 200PX47MEFC10X20 39T8660 08X4913 200PX47MEFC10X20
Product Name Aluminum Electrolytic Capacitors 47uF 200V 195mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 47Uf, 200V, 20%, Radial; Capacitance Rubycon Aluminium Electrolytic Capacitor, Px Series, 47 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -25 to 105 C (-13 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C552U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Capacitors - 113308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - 1763-0504B103K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details