Cap Aluminum Lytic 22uF 200V 20% (10 X 16mm) Radial 5mm 105mA 2000h 105°C T/R Product overview: 200PX22MEFCT810X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 200V, 105mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 200V, 105mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200PX22MEFCT810X1
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, PX Series, 22 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-200PX22MEFCT810X16 | 1189-3713-3-ND | 08X4910 |
| Product Name | 22uF 200V 105mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Px Series, 22 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.20E7 microF | 22 microF |