Rubycon Corporation Aluminum Electrolytic Capacitors 200PK10MEFC8X11.5

Description
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1187-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1187-ND
Aluminum Electrolytic Capacitors 1189-1187-ND
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

10µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 200V, 20%, Radial; Capacitance Rubycon - 39T8652 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 200V, 20%, Radial; Capacitance Rubycon
39T8652
Aluminum Electrolytic Capacitor, 10Uf, 200V, 20%, Radial; Capacitance Rubycon 39T8652
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 200V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 200V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200PK10MEFC8X11.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200PK10MEFC8X11.5
Capacitors - Aluminum Electrolytic Capacitors 200PK10MEFC8X11.5
CAP ALUM 10UF 20% 200V RADIAL

CAP ALUM 10UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1187-ND 39T8652 200PK10MEFC8X11.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 200V, 20%, Radial; Capacitance Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1701290 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers