Rubycon Corporation Aluminum Electrolytic Capacitors 200PK100MEFC12.5X25

Description
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1185-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1185-ND
Aluminum Electrolytic Capacitors 1189-1185-ND
100µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

100µF 200V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
100uF 200V 320mA Capacitor
58-200PK100MEFC12.5X25
100uF 200V 320mA Capacitor 58-200PK100MEFC12.5X25
Cap Aluminum Lytic 100uF 200V 20% (12.5 X 25mm) Radial 5mm 320mA 2000h 85°C Bulk Product overview: 200PK100MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200PK100MEFC12.5X 25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 200V 20% (12.5 X 25mm) Radial 5mm 320mA 2000h 85°C Bulk Product overview: 200PK100MEFC12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 200V, 320mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 200V, 320mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200PK100MEFC12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Pk Series, 100 F, 20%, 200 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X4909 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Pk Series, 100 F, 20%, 200 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
08X4909
Aluminium Electrolytic Capacitor, Pk Series, 100 F, 20%, 200 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 08X4909
Aluminium Electrolytic Capacitor, PK Series, 100 - F, - 20%, 200 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, PK Series, 100 - F, - 20%, 200 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200PK100MEFC12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
200PK100MEFC12.5X25
Capacitors - Aluminum Electrolytic Capacitors 200PK100MEFC12.5X25
CAP ALUM 100UF 20% 200V RADIAL

CAP ALUM 100UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1185-ND 58-200PK100MEFC12.5X25 08X4909 200PK100MEFC12.5X25
Product Name Aluminum Electrolytic Capacitors 100uF 200V 320mA Capacitor Aluminium Electrolytic Capacitor, Pk Series, 100 F, 20%, 200 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminium Capacitors - 1620729 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details