Rubycon Corporation 680uF 200V 1750mA Capacitor 200MXG680MEFCSN25X30

Description
Cap Aluminum Lytic 680uF 200V 20% (25 X 30mm) Snap-In 10mm 1750mA 3000h 105°C Bulk Product overview: 200MXG680MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 200V, 1750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 200V, 1750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXG680MEFCSN25 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 200V 20% (25 X 30mm) Snap-In 10mm 1750mA 3000h 105°C Bulk Product overview: 200MXG680MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 200V, 1750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 200V, 1750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXG680MEFCSN25 X30 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 200V 1750mA Capacitor
58-200MXG680MEFCSN25X30
680uF 200V 1750mA Capacitor 58-200MXG680MEFCSN25X30
Cap Aluminum Lytic 680uF 200V 20% (25 X 30mm) Snap-In 10mm 1750mA 3000h 105°C Bulk Product overview: 200MXG680MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 200V, 1750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 200V, 1750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXG680MEFCSN25 X30 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 200V 20% (25 X 30mm) Snap-In 10mm 1750mA 3000h 105°C Bulk Product overview: 200MXG680MEFCSN25X30 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 200V, 1750mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 200V, 1750mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-200MXG680MEFCSN25X30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3820-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3820-ND
Aluminum Electrolytic Capacitors 1189-3820-ND
680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

680µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 200MXG680MEFCSN25X30 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
200MXG680MEFCSN25X30
Capacitors - Aluminum Electrolytic Capacitors 200MXG680MEFCSN25X30
CAP ALUM 680UF 20% 200V SNAP

CAP ALUM 680UF 20% 200V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-200MXG680MEFCSN25X30 1189-3820-ND 200MXG680MEFCSN25X30
Product Name 680uF 200V 1750mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6.80E8 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details