MXG,Al electrolytic cap,1000uF 200V
MXG,Al electrolytic cap,1000uF 200V
Cap Aluminum Lytic 1000uF 200V 20% (30 X 30mm) Snap-In 10mm 2300mA 3000h 105°C Product overview: 200MXG1000MEFCSN30X3
1000µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 1000UF 20% 200V SNAP
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6523278 | 58-200MXG1000MEFCSN30X30 | 1189-3810-ND | 200MXG1000MEFCSN30X30 |
| Product Name | Aluminium Capacitors | 1000uF 200V 2300mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |